TE Connectivity Connector Hardware, Mounts, Locks & Retainers 293658-1

Description
Body Features Primary Product Color : Natural Primary Product Material : PA GF Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Locking Device Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PA GF Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Locking Device Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 293658-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
293658-1
Connector Hardware, Mounts, Locks & Retainers 293658-1
Body Features Primary Product Color : Natural Primary Product Material : PA GF Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Locking Device Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PA GF

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector Hardware Accessory Type : Locking Device
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Solid State Lighting Connector Accessories - A116653-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
A116653-ND
Solid State Lighting Connector Accessories A116653-ND
Connector Contact Lock, Positioner For Contacts

Connector Contact Lock, Positioner For Contacts

Buy Now Datasheet
Power Connectors - 293658-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
293658-1
Power Connectors 293658-1
NECTOR M LOCKING FOR CONTACTS 5,6,7P

NECTOR M LOCKING FOR CONTACTS 5,6,7P

Buy Now
Swedesboro, NJ, United States
Power Connectors
293658-1
Power Connectors 293658-1
Power Connectors

Power Connectors

Buy Now
Nector M Locking For Contacts 5,6,7P Amp - Te Connectivity - 76AC5492 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Locking For Contacts 5,6,7P Amp - Te Connectivity
76AC5492
Nector M Locking For Contacts 5,6,7P Amp - Te Connectivity 76AC5492
NECTOR M LOCKING FOR CONTACTS 5,6,7P

NECTOR M LOCKING FOR CONTACTS 5,6,7P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293658-1 A116653-ND 293658-1 76AC5492
Product Name Connector Hardware, Mounts, Locks & Retainers Solid State Lighting Connector Accessories Power Connectors Nector M Locking For Contacts 5,6,7P Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products