TE Connectivity Connectors, Interconnects - Solid State Lighting Connectors 293655-5

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Solid State Lighting Connectors - 1073028-293655-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors
1073028-293655-5
Connectors, Interconnects - Solid State Lighting Connectors 1073028-293655-5
Win Source Part Number: 1073028-293655-5 Category: Connectors, Interconnects>Solid State Lighting Connectors Series: Nector S Number of Positions: 2 Pitch: 0.146" (3.70mm) Features: Board Guide, Keying LV-2 Connector Type: Plug, Female Sockets Termination: Solder Contact Finish: Tin Package: Bulk Contact Material: Copper Alloy Voltage Rating: 42V Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Housing Color: White Standard Package: 100 Style: Board to Cable/Wire Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 120°C Alternative Parts (Cross-Reference): 293655-4; 293654-5; 503469-0200; 43650-0200; 640389-2; 26-60-4020293655-5 .; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2936555,2266-293655- 5,A104268 Base Product Number: 293655

Win Source Part Number: 1073028-293655-5
Category: Connectors, Interconnects>Solid State Lighting Connectors
Series: Nector S
Number of Positions: 2
Pitch: 0.146" (3.70mm)
Features: Board Guide, Keying LV-2
Connector Type: Plug, Female Sockets
Termination: Solder
Contact Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 42V
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Housing Color: White
Standard Package: 100
Style: Board to Cable/Wire
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 120°C
Alternative Parts (Cross-Reference): 293655-4; 293654-5; 503469-0200; 43650-0200; 640389-2; 26-60-4020293655-5 .;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2936555,2266-293655-5,A104268
Base Product Number: 293655

Buy Now Datasheet
Nector S Pcb Plug Str Lv-2 White Amp - Te Connectivity - 76AC5489 - Newark, An Avnet Company
Chicago, IL, United States
Nector S Pcb Plug Str Lv-2 White Amp - Te Connectivity
76AC5489
Nector S Pcb Plug Str Lv-2 White Amp - Te Connectivity 76AC5489
NECTOR S PCB PLUG STR LV-2 WHITE

NECTOR S PCB PLUG STR LV-2 WHITE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293655-5 1073028-293655-5 76AC5489
Product Name Connectors, Interconnects - Solid State Lighting Connectors Nector S Pcb Plug Str Lv-2 White Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details