PCB Connectors
"SSL Connector 2 Position Plug, Female Sockets Board to Cable/Wire 0.146"" (3.70mm) Solder"
Lighting Connectors NECTOR S-Line 90deg REC HV5
CONN SSL PLUG 2POS 3.7MM SOLDER
NECTOR S-Line PCB assy 90deg. rec.
| Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 293654-4 | A104262-ND | 792-293654-4 | 293654-4 | 76AC5484 |
| Product Name | Solid State Lighting Connector Assemblies | Lighting Connectors NECTOR S-Line 90deg REC HV5 | Solid State Lighting Connector Assemblies | Nector S-Line Pcb Assy 90Deg. Rec. Amp - Te Connectivity | |
| Connector Type | Plug, Female Sockets | ||||
| Mounting | Through Hole, Right Angle | Through Hole | Through Hole, Right Angle | ||
| Voltage Rating | 125 volts | 125 volts | |||
| Current Rating | 6.0 amps | 6.0 amps |