2 Pos Power Connector, 6A, 125V, 4.2mm Pitch, Solder RA Product overview: 293654-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 125V, Electronic Connector, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-293654-3 can be used for catalog matching and distributor lookup.
"SSL Connector 2 Position Plug, Female Sockets Board to Cable/Wire 0.146"" (3.70mm) Solder"
PCB Connectors
NECTOR S-Line PCB assy 90deg. rec.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 48-293654-3 | A104261-ND | 293654-3 | 76AC5483 |
| Product Name | 6A 125V Electronic Connector | Solid State Lighting Connector Assemblies | Nector S-Line Pcb Assy 90Deg. Rec. Amp - Te Connectivity | |
| Gender | Male / Plug | |||
| Termination | Solder | |||
| Voltage Rating | 125 volts | 125 volts | ||
| Current Rating | 6.0 amps | 6.0 amps |