TE Connectivity Solid State Lighting Connector Assemblies 293654-2

Description
PCB Connectors
Request a Quote Datasheet
Description
PCB Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Solid State Lighting Connector Assemblies - A104260-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A104260-ND
Solid State Lighting Connector Assemblies A104260-ND
"SSL Connector 2 Position Plug, Female Sockets Board to Cable/Wire 0.146"" (3.70mm) Solder"

"SSL Connector 2 Position Plug, Female Sockets Board to Cable/Wire 0.146"" (3.70mm) Solder"

Buy Now Datasheet
Nector S-Line Pcb Assy 90Deg. Rec. Amp - Te Connectivity - 76AC5482 - Newark, An Avnet Company
Chicago, IL, United States
Nector S-Line Pcb Assy 90Deg. Rec. Amp - Te Connectivity
76AC5482
Nector S-Line Pcb Assy 90Deg. Rec. Amp - Te Connectivity 76AC5482
NECTOR S-Line PCB assy 90deg. rec.

NECTOR S-Line PCB assy 90deg. rec.

Supplier's Site
Connector, Plug, 2 Position, Hv3, Right Angle Pcb; Product Range Amp - Te Connectivity - 27W3605 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2 Position, Hv3, Right Angle Pcb; Product Range Amp - Te Connectivity
27W3605
Connector, Plug, 2 Position, Hv3, Right Angle Pcb; Product Range Amp - Te Connectivity 27W3605
CONNECTOR, PLUG, 2 POSITION, HV3, RIGHT ANGLE PCB; Product Range:Nector S Line Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:3.7mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, PLUG, 2 POSITION, HV3, RIGHT ANGLE PCB; Product Range:Nector S Line Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:3.7mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 293654-2 A104260-ND 76AC5482 27W3605
Product Name Solid State Lighting Connector Assemblies Nector S-Line Pcb Assy 90Deg. Rec. Amp - Te Connectivity Connector, Plug, 2 Position, Hv3, Right Angle Pcb; Product Range Amp - Te Connectivity
Connector Type Plug, Female Sockets
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data