Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies
Features: Board Lock, Keying HV-2
Connector Type: Plug, Female Sockets
Package: Bulk
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"SSL Connector 2 Position Plug, Female Sockets Board to Cable/Wire 0.146"" (3.70mm) Solder"
2 Pos Rectangular Connector, 6A, 125V, Right Angle, Through Hole, Tin Product overview: 293654-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 6A, 125V, Electronic Connector, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-293654-1 can be used for catalog matching and distributor lookup.
PCB Connectors
NECTOR S-Line PCB assy 90deg. rec.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104259-ND | 48-293654-1 | 293654-1 | 76AC5481 | |
| Product Name | Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies | Through-Hole 6A 125V Electronic Connector | Nector S-Line Pcb Assy 90Deg. Rec. Amp - Te Connectivity | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Connector Type | Plug, Female Sockets | ||||
| Voltage Rating | 125 volts | 125 volts | |||
| Current Rating | 6.0 amps | 6.0 amps |