TE Connectivity Standard Circular Connectors 293606-1

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : Without Hermetically Sealed : No Primary Product Color : Natural Configuration Features Contacts Preloaded : No Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange Polarization Code : A Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : Without Hermetically Sealed : No Primary Product Color : Natural Configuration Features Contacts Preloaded : No Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange Polarization Code : A Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293606-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293606-1
Standard Circular Connectors 293606-1
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : Without Hermetically Sealed : No Primary Product Color : Natural Configuration Features Contacts Preloaded : No Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange Polarization Code : A Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF
  • Environmental Protection : Without
  • Hermetically Sealed : No
  • Primary Product Color : Natural

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 3

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange
  • Polarization Code : A

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - A117546-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A117546-ND
Solid State Lighting Connector Assemblies A117546-ND
SSL Connector 3 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire Crimp

SSL Connector 3 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire Crimp

Buy Now Datasheet
Conn Circular SKT 3 POS ST Panel Mount 3 Terminal 1 Port - 792-293606-1 - Utmel Electronic Limited
Hong Kong, China
Conn Circular SKT 3 POS ST Panel Mount 3 Terminal 1 Port
792-293606-1
Conn Circular SKT 3 POS ST Panel Mount 3 Terminal 1 Port 792-293606-1
Conn Circular SKT 3 POS ST Panel Mount 3 Terminal 1 Port

Conn Circular SKT 3 POS ST Panel Mount 3 Terminal 1 Port

Supplier's Site
Nector M Skt Hsg Panel Mount Code A Amp - Te Connectivity - 75AC7836 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Skt Hsg Panel Mount Code A Amp - Te Connectivity
75AC7836
Nector M Skt Hsg Panel Mount Code A Amp - Te Connectivity 75AC7836
NECTOR M SKT HSG PANEL MOUNT CODE A

NECTOR M SKT HSG PANEL MOUNT CODE A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293606-1 A117546-ND 792-293606-1 75AC7836
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Conn Circular SKT 3 POS ST Panel Mount 3 Terminal 1 Port Nector M Skt Hsg Panel Mount Code A Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel
Voltage Rating 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
3 suppliers
Circular Connector Accessories - 17-100P160-11-1-B-NB4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 1734-0413-214-1205-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-2308323-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers