TE Connectivity Standard Circular Connectors 293602-2

Description
Configuration Features Contacts Preloaded : No Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Reverse Gender : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote
Description
Configuration Features Contacts Preloaded : No Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Reverse Gender : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293602-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293602-2
Standard Circular Connectors 293602-2
Configuration Features Contacts Preloaded : No Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Reverse Gender : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 3

Contact Features


  • Circular Connector Contact Type : Socket
  • Reverse Gender : No

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 293602-2
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1056334-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
2 suppliers
Coax Connectors - 1-1337414-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers
Circular Connector Assemblies - 1-207216-1-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details