TE Connectivity Standard Circular Connectors 293602-1

Description
Configuration Features Contacts Preloaded : No Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Reverse Gender : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet
Description
Configuration Features Contacts Preloaded : No Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Reverse Gender : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293602-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293602-1
Standard Circular Connectors 293602-1
Configuration Features Contacts Preloaded : No Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Reverse Gender : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 3

Contact Features


  • Circular Connector Contact Type : Socket
  • Reverse Gender : No

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
Buy Now
 - 293602-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
NECTOR M SKT 90DEG PCB CONN 3P CODE A

NECTOR M SKT 90DEG PCB CONN 3P CODE A

Buy Now
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Circular Conn, Plug, 3Pos, Pcb; Product Range Te Connectivity - 78Y5380 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Pcb; Product Range Te Connectivity
78Y5380
Circular Conn, Plug, 3Pos, Pcb; Product Range Te Connectivity 78Y5380
CIRCULAR CONN, PLUG, 3POS, PCB; Product Range:Nector M Series; Circular Connector Shell Style:PCB Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3POS, PCB; Product Range:Nector M Series; Circular Connector Shell Style:PCB Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293602-1 293602-1 78Y5380
Product Name Standard Circular Connectors Circular Conn, Plug, 3Pos, Pcb; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-4-J-LC4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1318114-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
5 suppliers
Coax Connectors - 1-1478401-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder Terminal, Clamp
View Details
6 suppliers
In-Series Adapters - 1-1337457-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers