TE Connectivity Standard Circular Connectors 293598-2

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : With Hermetically Sealed : No Configuration Features Contacts Preloaded : No Keying : B Number of Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Polarization Code : B Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Accessory Color : Natural Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Panel Product Type : Housing Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : With Hermetically Sealed : No Configuration Features Contacts Preloaded : No Keying : B Number of Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Polarization Code : B Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Accessory Color : Natural Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Panel Product Type : Housing Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293598-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293598-2
Standard Circular Connectors 293598-2
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : With Hermetically Sealed : No Configuration Features Contacts Preloaded : No Keying : B Number of Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Polarization Code : B Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Accessory Color : Natural Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Panel Product Type : Housing Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF
  • Environmental Protection : With
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No
  • Keying : B
  • Number of Positions : 3

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Polarization Code : B

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Accessory Color : Natural
  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Product Type : Housing
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 293598-2
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-TC3-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1589065-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details