TE Connectivity Standard Circular Connectors 293598-1

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : With Hermetically Sealed : No Configuration Features Contacts Preloaded : No Keying : A Number of Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Accessory Color : Natural Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel, Wire-to-Wire Product Type : Housing Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : With Hermetically Sealed : No Configuration Features Contacts Preloaded : No Keying : A Number of Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Accessory Color : Natural Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel, Wire-to-Wire Product Type : Housing Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293598-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293598-1
Standard Circular Connectors 293598-1
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : With Hermetically Sealed : No Configuration Features Contacts Preloaded : No Keying : A Number of Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Accessory Color : Natural Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel, Wire-to-Wire Product Type : Housing Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF
  • Environmental Protection : With
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No
  • Keying : A
  • Number of Positions : 3

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Accessory Color : Natural
  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Product Type : Housing
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Nector M Pin Hsg Panel Mount Code A Amp - Te Connectivity - 75AC7835 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Pin Hsg Panel Mount Code A Amp - Te Connectivity
75AC7835
Nector M Pin Hsg Panel Mount Code A Amp - Te Connectivity 75AC7835
NECTOR M PIN HSG PANEL MOUNT CODE A

NECTOR M PIN HSG PANEL MOUNT CODE A

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 293598-1 75AC7835
Product Name Standard Circular Connectors Nector M Pin Hsg Panel Mount Code A Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Assemblies - A134727-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
4 suppliers