TE Connectivity Standard Circular Connectors 293590-1

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Configuration Features Keying : A Number of Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 11 Contact Layout Arrangement : Circular Reverse Gender : No Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Configuration Features Keying : A Number of Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 11 Contact Layout Arrangement : Circular Reverse Gender : No Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293590-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293590-1
Standard Circular Connectors 293590-1
Body Features Circular Connector Insulation Material Type : Polyamide GF Configuration Features Keying : A Number of Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 11 Contact Layout Arrangement : Circular Reverse Gender : No Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF

Configuration Features


  • Keying : A
  • Number of Positions : 3

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Solid State Lighting Connector Assemblies - A119514-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A119514-ND
Solid State Lighting Connector Assemblies A119514-ND
SSL Connector 3 Position Receptacle, Male Pins Board to Cable/Wire Solder

SSL Connector 3 Position Receptacle, Male Pins Board to Cable/Wire Solder

Buy Now Datasheet
Nector M Pin 90Deg Pcb 3P Code A Amp - Te Connectivity - 76AC5454 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Pin 90Deg Pcb 3P Code A Amp - Te Connectivity
76AC5454
Nector M Pin 90Deg Pcb 3P Code A Amp - Te Connectivity 76AC5454
NECTOR M PIN 90DEG PCB 3P CODE A

NECTOR M PIN 90DEG PCB 3P CODE A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 293590-1 293590-1 A119514-ND 76AC5454
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Nector M Pin 90Deg Pcb 3P Code A Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Receptacle, Male Pins
Unlock Full Specs
to access all available technical data