TE Connectivity 230V 2.5A Electronic Connector 293545-2

Description
2-Pos 230V 2.5A IDC Splice Connector, Bronze, Tin, Fully Insulated Product overview: 293545-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 2.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 230V, 2.5A, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-293545-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Pos 230V 2.5A IDC Splice Connector, Bronze, Tin, Fully Insulated Product overview: 293545-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 2.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 230V, 2.5A, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-293545-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
230V 2.5A Electronic Connector
392-293545-2
230V 2.5A Electronic Connector 392-293545-2
2-Pos 230V 2.5A IDC Splice Connector, Bronze, Tin, Fully Insulated Product overview: 293545-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 2.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 230V, 2.5A, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-293545-2 can be used for catalog matching and distributor lookup.

2-Pos 230V 2.5A IDC Splice Connector, Bronze, Tin, Fully Insulated Product overview: 293545-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 2.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 230V, 2.5A, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-293545-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1031418-293545-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1031418-293545-2
Connectors, Interconnects - Terminals - Wire Splice Connectors 1031418-293545-2
Win Source Part Number: 1031418-293545-2 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: CoolSplice Color: Translucent - Blue Termination: IDC Package: Bulk Wire Gauge: 18 AWG Standard Package: 15 Terminal Type: Inline, Tap Insulation: Fully Insulated Number of Wire Entries: 4 Alternative Parts (Cross-Reference): RHD2-6; 19216-0010; 293545-1; 19216-0011; 564-BULK; 560 (BOXED); 2-1601002-2293545-2. ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -293545-2-SI,-293545 -2-CSI,2266-293545-2 ,2935452,-293545-2-L SI,A101520 Product Status: Obsolete

Win Source Part Number: 1031418-293545-2
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: CoolSplice
Color: Translucent - Blue
Termination: IDC
Package: Bulk
Wire Gauge: 18 AWG
Standard Package: 15
Terminal Type: Inline, Tap
Insulation: Fully Insulated
Number of Wire Entries: 4
Alternative Parts (Cross-Reference): RHD2-6; 19216-0010; 293545-1; 19216-0011; 564-BULK; 560 (BOXED); 2-1601002-2293545-2.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -293545-2-SI,-293545-2-CSI,2266-293545-2,2935452,-293545-2-LSI,A101520
Product Status: Obsolete

Buy Now Datasheet
Wire Splice Connectors - A101520-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A101520-ND
Wire Splice Connectors A101520-ND
Terminal Inline, Tap Connector IDC 18 AWG Translucent - Blue

Terminal Inline, Tap Connector IDC 18 AWG Translucent - Blue

Buy Now Datasheet
Splicing Connector Sealed Coo / Te Connectivity/amp Brand Amp - Te Connectivity - 41AJ7117 - Newark, An Avnet Company
Chicago, IL, United States
Splicing Connector Sealed Coo / Te Connectivity/amp Brand Amp - Te Connectivity
41AJ7117
Splicing Connector Sealed Coo / Te Connectivity/amp Brand Amp - Te Connectivity 41AJ7117
SPLICING CONNECTOR SEALED COO / TE CONNECTIVITY/AMP BRAND

SPLICING CONNECTOR SEALED COO / TE CONNECTIVITY/AMP BRAND

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-293545-2 1031418-293545-2 A101520-ND 41AJ7117
Product Name 230V 2.5A Electronic Connector Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Splicing Connector Sealed Coo / Te Connectivity/amp Brand Amp - Te Connectivity
Termination IDC IDC
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-4910-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers