TE Connectivity Connector Hardware, Mounts, Locks & Retainers 293470-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide - GF Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Locking Device Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide - GF Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Locking Device Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 293470-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
293470-1
Connector Hardware, Mounts, Locks & Retainers 293470-1
Body Features Primary Product Color : Natural Primary Product Material : Polyamide - GF Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Locking Device Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyamide - GF

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector Hardware Accessory Type : Locking Device
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Power Connectors - 293470-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
293470-1
Power Connectors 293470-1
NECTOR M LOCKING FOR CTCS

NECTOR M LOCKING FOR CTCS

Buy Now
Swedesboro, NJ, United States
Power Connectors
293470-1
Power Connectors 293470-1
Power Connectors

Power Connectors

Buy Now
Solid State Lighting Connector Accessories - A119632-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
A119632-ND
Solid State Lighting Connector Accessories A119632-ND
Connector Contact Lock, Positioner For Contacts

Connector Contact Lock, Positioner For Contacts

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293470-1 293470-1 A119632-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Solid State Lighting Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details