TE Connectivity Standard Circular Connectors 293468-1

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293468-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293468-1
Standard Circular Connectors 293468-1
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Number of Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF
  • Environmental Protection : Without
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 3

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - A116648-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A116648-ND
Solid State Lighting Connector Assemblies A116648-ND
SSL Connector 3 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board Crimp

SSL Connector 3 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board Crimp

Buy Now Datasheet
Nector M Skt Hsg Free Hanging Code A Amp - Te Connectivity - 75AC7830 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Skt Hsg Free Hanging Code A Amp - Te Connectivity
75AC7830
Nector M Skt Hsg Free Hanging Code A Amp - Te Connectivity 75AC7830
NECTOR M SKT HSG FREE HANGING CODE A

NECTOR M SKT HSG FREE HANGING CODE A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293468-1 A116648-ND 75AC7830
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Nector M Skt Hsg Free Hanging Code A Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Circular Connector Contacts - 1508-097-0047-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1589691-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details