TE Connectivity Rectangular Wire & Cable Connectors & Housings 293350-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Latching Feature Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Latching Feature Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 293350-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
293350-1
Rectangular Wire & Cable Connectors & Housings 293350-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Latching Feature Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
Buy Now Datasheet
Rectangular Connector Housings - A121801-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A121801-ND
Rectangular Connector Housings A121801-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.156"" (3.96mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.156"" (3.96mm)"

Buy Now Datasheet
Ampmodu Mod I Rec Housing-Pa66-Black Te Connectivity - 98X9500 - Newark, An Avnet Company
Chicago, IL, United States
Ampmodu Mod I Rec Housing-Pa66-Black Te Connectivity
98X9500
Ampmodu Mod I Rec Housing-Pa66-Black Te Connectivity 98X9500
AMPMODU MOD I REC HOUSING-PA66-black

AMPMODU MOD I REC HOUSING-PA66-black

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293350-1 A121801-ND 98X9500
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Ampmodu Mod I Rec Housing-Pa66-Black Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products