TE Connectivity
Magnet Wire Terminals
293231-1
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .02 - .82 Product Length : 18.92 MM [.745 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ] Terminal Height : 10.54 MM [.415 INCH ]
Mechanical Attachment Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .02 - .82 Product Length : 18.92 MM [.745 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ] Terminal Height : 10.54 MM [.415 INCH ]
Mechanical Attachment Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .02 - .82 Product Length : 18.92 MM [.745 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ] Terminal Height : 10.54 MM [.415 INCH ]
Mechanical Attachment Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Magnet Wire Size (AWG) : 34 - 18
- Magnet Wire Size (MM) : .02 - .82
- Product Length : 18.92 MM [.745 INCH ]
- Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ]
- Terminal Height : 10.54 MM [.415 INCH ]
Mechanical Attachment
- Mating Retention Type : Hole
Operation/Application
- Compatible With Wire Base Material : Copper, Aluminum
Packaging Features
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
293231-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Material
Unplated
Features
RoHS
North American
10 to 12 AWG
View Details
4 suppliers
Material
Pre-Tin
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers