Win Source Part Number: 1364743-293041-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 293041
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 17-28 AWG
Insulation: Non-Insulated
Length - Overall: 1.063" (27.00mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.618" (15.70mm)
Male Brass Tab Terminal, 17-28AWG, 6.35mm Tab, 250V, Insulated Product overview: 293041-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-293041-1 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Male 17-28 AWG Crimp Connector Non-Insulated"
QUICK DIS TERM, MALE, 6.35 X 0.81MM ROHS COMPLIANT: YES
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364743-293041-1 | 293041-1 | 392-293041-1 | A116249TR-ND | 70AH0281 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Contacts | 250V Electronic Connector | Quick Connects, Quick Disconnect Connectors | Quick Dis Term, Male, 6.35 X 0.81Mm Rohs Compliant Te Connectivity |
| Termination | Crimp | Tab |