TE Connectivity Rectangular Wire & Cable Connectors & Housings 293014-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Tab Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : PA 6 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Tab Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : PA 6 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 293014-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
293014-1
Rectangular Wire & Cable Connectors & Housings 293014-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Tab Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : PA 6 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Type : Tab

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]
  • Housing Material : PA 6

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
325-293014-1
Electronic Connector 325-293014-1
CONN MALE TAB HSG 0.25 7POS NAT Product overview: 293014-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-293014-1 can be used for catalog matching and distributor lookup.

CONN MALE TAB HSG 0.25 7POS NAT Product overview: 293014-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-293014-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housings, Boots - A120654-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A120654-ND
Housings, Boots A120654-ND
"7 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

"7 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Terminal Blocks - 293014-1 -  - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 293014-1
Terminal Blocks - 293014-1
Manufacturer: AMIS Packaging: Bulk Part Status: End of Life Style: SMPM to SMPM Terminal Type: Oval Terminal Size: 0.187" (4.75mm) Stacking Direction: Side to Side For Use With/Related Products: PNI Series Mounting Type: Solder Color: Beige Note: Contacts Not Provided

Manufacturer: AMIS
Packaging: Bulk
Part Status: End of Life
Style: SMPM to SMPM
Terminal Type: Oval
Terminal Size: 0.187" (4.75mm)
Stacking Direction: Side to Side
For Use With/Related Products: PNI Series
Mounting Type: Solder
Color: Beige
Note: Contacts Not Provided

Buy Now Datasheet
7 Pos. Fastin Faston Tab Hsg Amp - Te Connectivity - 98X9440 - Newark, An Avnet Company
Chicago, IL, United States
7 Pos. Fastin Faston Tab Hsg Amp - Te Connectivity
98X9440
7 Pos. Fastin Faston Tab Hsg Amp - Te Connectivity 98X9440
7 POS. FASTIN FASTON TAB HSG

7 POS. FASTIN FASTON TAB HSG

Supplier's Site
Housings, Boots - 293014-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
293014-1
Housings, Boots 293014-1
CONN MALE TAB HSG 0.25 7POS NAT

CONN MALE TAB HSG 0.25 7POS NAT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293014-1 325-293014-1 A120654-ND 98X9440 293014-1
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Housings, Boots Terminal Blocks - 293014-1 7 Pos. Fastin Faston Tab Hsg Amp - Te Connectivity Housings, Boots
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103957-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Rectangular Connector Accessories - 1734-1010-020-1206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details