TE Connectivity Rectangular Wire & Cable Connectors & Housings 293009-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 293009-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
293009-1
Rectangular Wire & Cable Connectors & Housings 293009-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Housings, Boots - A120651-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A120651-ND
Housings, Boots A120651-ND
"4 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

"4 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

Buy Now Datasheet
4 Pos. Fastin-Faston Conn. Tab Housing R Te Connectivity - 98X9437 - Newark, An Avnet Company
Chicago, IL, United States
4 Pos. Fastin-Faston Conn. Tab Housing R Te Connectivity
98X9437
4 Pos. Fastin-Faston Conn. Tab Housing R Te Connectivity 98X9437
4 POS. FASTIN-FASTON CONN. TAB HOUSING R

4 POS. FASTIN-FASTON CONN. TAB HOUSING R

Supplier's Site
4 Pos. Fastin-Faston Conn. Tab Housing R Amp - Te Connectivity - 41AJ7110 - Newark, An Avnet Company
Chicago, IL, United States
4 Pos. Fastin-Faston Conn. Tab Housing R Amp - Te Connectivity
41AJ7110
4 Pos. Fastin-Faston Conn. Tab Housing R Amp - Te Connectivity 41AJ7110
4 POS. FASTIN-FASTON CONN. TAB HOUSING R

4 POS. FASTIN-FASTON CONN. TAB HOUSING R

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293009-1 A120651-ND 98X9437
Product Name Rectangular Wire & Cable Connectors & Housings Housings, Boots 4 Pos. Fastin-Faston Conn. Tab Housing R Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1452581-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Rectangular Connector Accessories - 102537-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Between Series Adapters - 1058664-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers