TE Connectivity Multicore Cable 292805-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated Copper, Silver-Coated Copper Shield Diameter : 4.72 MM  [.186 INCH ] Shield Material : Silver-Plated Copper Wire Color (Base) : White, Orange, Blue Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.35 MM  [.053 INCH ] Conductor Insulation Diameter : 1.96 MM  [.077 INCH ] Outside Cable Diameter : 5.11 MM  [.201 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Twisted Triple, Round Braided, Jacketed Usage Conditions Cable Type : Spec 55
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Plated Copper, Silver-Coated Copper Shield Diameter : 4.72 MM  [.186 INCH ] Shield Material : Silver-Plated Copper Wire Color (Base) : White, Orange, Blue Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.35 MM  [.053 INCH ] Conductor Insulation Diameter : 1.96 MM  [.077 INCH ] Outside Cable Diameter : 5.11 MM  [.201 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Twisted Triple, Round Braided, Jacketed Usage Conditions Cable Type : Spec 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 292805-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
292805-000
Multicore Cable 292805-000
Body Features Cable Color : White Conductor Material : Silver-Plated Copper, Silver-Coated Copper Shield Diameter : 4.72 MM  [.186 INCH ] Shield Material : Silver-Plated Copper Wire Color (Base) : White, Orange, Blue Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.35 MM  [.053 INCH ] Conductor Insulation Diameter : 1.96 MM  [.077 INCH ] Outside Cable Diameter : 5.11 MM  [.201 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Twisted Triple, Round Braided, Jacketed Usage Conditions Cable Type : Spec 55

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated Copper, Silver-Coated Copper
  • Shield Diameter : 4.72 MM  [.186 INCH ]
  • Shield Material : Silver-Plated Copper
  • Wire Color (Base) : White, Orange, Blue

Configuration Features


  • Number of Conductors : 3
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 1.35 MM  [.053 INCH ]
  • Conductor Insulation Diameter : 1.96 MM  [.077 INCH ]
  • Outside Cable Diameter : 5.11 MM  [.201 INCH ]
  • Strand Size (AWG) : 29
  • Wire Size (MMSQ) : 1.31
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Product Source : US

Product Type Features


  • Cable Style : Twisted Triple, Round Braided, Jacketed

Usage Conditions


  • Cable Type : Spec 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 292805-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-0 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 1153883001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair Cable - 128935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 162283-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers