TE Connectivity Bushings & Bobbins 292623-000

Description
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 19 MM  [.75 INCH ] Product Width : 24 MM  [.94 INCH ] Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ] Other Adhesive Code : S1255-04 Size Code : 31 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 19 MM  [.75 INCH ] Product Width : 24 MM  [.94 INCH ] Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ] Other Adhesive Code : S1255-04 Size Code : 31 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 292623-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
292623-000
Bushings & Bobbins 292623-000
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 19 MM  [.75 INCH ] Product Width : 24 MM  [.94 INCH ] Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ] Other Adhesive Code : S1255-04 Size Code : 31 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range (DEGC) : -67 - 392

Body Features


  • Flexibility : Flexible
  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Color : Black
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 19 MM  [.75 INCH ]
  • Product Width : 24 MM  [.94 INCH ]
  • Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ]

Other


  • Adhesive Code : S1255-04
  • Size Code : 31

Product Type Features


  • Molded Part Type : Bobbins

Usage Conditions


  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 292623-000
Product Name Bushings & Bobbins
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 082743-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 025633N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 024285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Flexible Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers