TE Connectivity DC Jack Connectors 292448-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 292448-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
292448-1
DC Jack Connectors 292448-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
SMD Electronic Connector
316-292448-1
SMD Electronic Connector 316-292448-1
Conn Battery RCP 3 POS 3mm Solder ST SMD 3 Terminal 1 Port T/R Product overview: 292448-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292448-1 can be used for catalog matching and distributor lookup.

Conn Battery RCP 3 POS 3mm Solder ST SMD 3 Terminal 1 Port T/R Product overview: 292448-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292448-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 292448-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
292448-1
Automotive Connectors 292448-1
3.0mm PITCH 3P SMT ASSEMBLY BATTERY CONN

3.0mm PITCH 3P SMT ASSEMBLY BATTERY CONN

Buy Now
Spring Loaded - A108282DKR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A108282DKR-ND
Spring Loaded A108282DKR-ND
3 Position Spring Battery Contact Connector Surface Mount

3 Position Spring Battery Contact Connector Surface Mount

Buy Now Datasheet
Spring Loaded - A108282TR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A108282TR-ND
Spring Loaded A108282TR-ND
3 Position Spring Battery Contact Connector Surface Mount

3 Position Spring Battery Contact Connector Surface Mount

Buy Now Datasheet
Spring Loaded - A108282CT-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A108282CT-ND
Spring Loaded A108282CT-ND
3 Position Spring Battery Contact Connector Surface Mount

3 Position Spring Battery Contact Connector Surface Mount

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 1158609-292448-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
1158609-292448-1
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1158609-292448-1
Win Source Part Number: 1158609-292448-1 Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Pitch: 0.118" (3.00mm) Connector Type: Battery Contact Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel Number of Contacts: 3 Standard Package: 1,500 Mounting: SMD (SMT) Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2924481,A108282DKR,A 108282CT,-292448-1-S I,A108282TR Base Product Number: 292448

Win Source Part Number: 1158609-292448-1
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Pitch: 0.118" (3.00mm)
Connector Type: Battery Contact
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel
Number of Contacts: 3
Standard Package: 1,500
Mounting: SMD (SMT)
Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2924481,A108282DKR,A108282CT,-292448-1-SI,A108282TR
Base Product Number: 292448

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 292448-1 316-292448-1 292448-1 A108282DKR-ND 1158609-292448-1
Product Name DC Jack Connectors SMD Electronic Connector Automotive Connectors Spring Loaded Connectors, Interconnects - Rectangular Connectors - Spring Loaded
Connector Type Board to Board Connector Automotive Connector Battery Contact Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data