TE Connectivity SO DIMM Sockets 292406-4

Description
Body Features Connector Profile : Standard Ejector Location : Both Ends Ejector Type : Locking Latch Material : Stainless Steel Latch Plating Material : Tin Module Key Type : SGRAM Configuration Features Module Orientation : Right Angle Number of Bays : 2 Number of Keys : 1 Number of Positions : 200 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Gold Flash Dimensions Row-to-Row Spacing : 5.8 MM  [.228 INCH ] Stack Height : 4 MM  [.157 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.8 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Standard Keying PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board DRAM Type : Double Data Rate (DDR) 2 Signal Characteristics SGRAM Voltage (V) : 1.8 Termination Features Insertion Style : Cam-In Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Ejector Location : Both Ends Ejector Type : Locking Latch Material : Stainless Steel Latch Plating Material : Tin Module Key Type : SGRAM Configuration Features Module Orientation : Right Angle Number of Bays : 2 Number of Keys : 1 Number of Positions : 200 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Gold Flash Dimensions Row-to-Row Spacing : 5.8 MM  [.228 INCH ] Stack Height : 4 MM  [.157 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.8 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Standard Keying PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board DRAM Type : Double Data Rate (DDR) 2 Signal Characteristics SGRAM Voltage (V) : 1.8 Termination Features Insertion Style : Cam-In Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SO DIMM Sockets - 292406-4 - TE Connectivity
Berwyn, PA, United States
SO DIMM Sockets
292406-4
SO DIMM Sockets 292406-4
Body Features Connector Profile : Standard Ejector Location : Both Ends Ejector Type : Locking Latch Material : Stainless Steel Latch Plating Material : Tin Module Key Type : SGRAM Configuration Features Module Orientation : Right Angle Number of Bays : 2 Number of Keys : 1 Number of Positions : 200 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Gold Flash Dimensions Row-to-Row Spacing : 5.8 MM  [.228 INCH ] Stack Height : 4 MM  [.157 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.8 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Standard Keying PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board DRAM Type : Double Data Rate (DDR) 2 Signal Characteristics SGRAM Voltage (V) : 1.8 Termination Features Insertion Style : Cam-In Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Ejector Location : Both Ends
  • Ejector Type : Locking
  • Latch Material : Stainless Steel
  • Latch Plating Material : Tin
  • Module Key Type : SGRAM

Configuration Features


  • Module Orientation : Right Angle
  • Number of Bays : 2
  • Number of Keys : 1
  • Number of Positions : 200
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Memory Socket Type : Memory Card
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Row-to-Row Spacing : 5.8 MM  [.228 INCH ]
  • Stack Height : 4 MM  [.157 INCH ]

Electrical Characteristics


  • DRAM Voltage (V) : 1.8

Housing Features


  • Centerline (Pitch) : .6 MM  [.024 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Standard Keying
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • DRAM Type : Double Data Rate (DDR) 2

Signal Characteristics


  • SGRAM Voltage (V) : 1.8

Termination Features


  • Insertion Style : Cam-In
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 292406-4
Product Name SO DIMM Sockets
Product Type IC Socket
Socket Type DIMM
Mounting SMT; Board Mount
Voltage Rating 1.8 volts
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103166-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102976-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102154-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102536-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details