TE Connectivity DC Jack Connectors 292331-3

Description
Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.6 MM  [.063 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.6 MM  [.063 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 292331-3 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
292331-3
DC Jack Connectors 292331-3
Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.6 MM  [.063 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Housing Features


  • Centerline (Pitch) : 1.6 MM  [.063 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Rectangular Connectors - 292331-3 - 809230-292331-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 292331-3
809230-292331-3
Rectangular Connectors - 292331-3 809230-292331-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 809230-292331-3 Packaging: Reel Pitch: 0.063" (1.60mm) Mounting Style: SMD Connector Type: Battery Contact Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Number of Contacts: 3 Material: Copper Alloy Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 809230-292331-3
Packaging: Reel
Pitch: 0.063" (1.60mm)
Mounting Style: SMD
Connector Type: Battery Contact
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Number of Contacts: 3
Material: Copper Alloy
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 12,000
MSL Level: 1 (Unlimited)

Buy Now
Automotive Connectors - 292331-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
292331-3
Automotive Connectors 292331-3
BATTERY 3P SMT 1.6MM PITCH ASSEMBLY CONN

BATTERY 3P SMT 1.6MM PITCH ASSEMBLY CONN

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
292331-3
Automotive Connectors 292331-3
Automotive Connectors

Automotive Connectors

Buy Now
Spring Loaded - A118135CT-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A118135CT-ND
Spring Loaded A118135CT-ND
3 Position Spring Battery Contact Connector Surface Mount

3 Position Spring Battery Contact Connector Surface Mount

Buy Now Datasheet
Spring Loaded - A118135TR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A118135TR-ND
Spring Loaded A118135TR-ND
3 Position Spring Battery Contact Connector Surface Mount

3 Position Spring Battery Contact Connector Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
292331-3
USB Connectors 292331-3
USB Connectors BATTERY 3P SMT 1.6MM PITCH ASSEMBLY CONN

USB Connectors BATTERY 3P SMT 1.6MM PITCH ASSEMBLY CONN

Buy Now Datasheet
Battery 3P Smt 1.6Mm Pitch Assembly Conn Amp - Te Connectivity - 75AC7816 - Newark, An Avnet Company
Chicago, IL, United States
Battery 3P Smt 1.6Mm Pitch Assembly Conn Amp - Te Connectivity
75AC7816
Battery 3P Smt 1.6Mm Pitch Assembly Conn Amp - Te Connectivity 75AC7816
BATTERY 3P SMT 1.6MM PITCH ASSEMBLY CONN

BATTERY 3P SMT 1.6MM PITCH ASSEMBLY CONN

Supplier's Site
Battery 3P Smt 1.6Mm Pitch Assembly Conn Rohs Compliant Te Connectivity - 79AH9601 - Newark, An Avnet Company
Chicago, IL, United States
Battery 3P Smt 1.6Mm Pitch Assembly Conn Rohs Compliant Te Connectivity
79AH9601
Battery 3P Smt 1.6Mm Pitch Assembly Conn Rohs Compliant Te Connectivity 79AH9601
BATTERY 3P SMT 1.6MM PITCH ASSEMBLY CONN ROHS COMPLIANT: YES

BATTERY 3P SMT 1.6MM PITCH ASSEMBLY CONN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 292331-3 809230-292331-3 292331-3 A118135CT-ND 292331-3 75AC7816
Product Name DC Jack Connectors Rectangular Connectors - 292331-3 Automotive Connectors Spring Loaded USB Connectors Battery 3P Smt 1.6Mm Pitch Assembly Conn Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Automotive Connector Battery Contact USB
Unlock Full Specs
to access all available technical data