TE Connectivity Rectangular Wire & Cable Connectors & Housings 292254-9

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 12 MM  [.472 INCH ] Connector Length : 21.78 MM  [.857 INCH ] Connector Width : 6 MM  [.236 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 12 MM  [.472 INCH ] Connector Length : 21.78 MM  [.857 INCH ] Connector Width : 6 MM  [.236 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 292254-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
292254-9
Rectangular Wire & Cable Connectors & Housings 292254-9
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 12 MM  [.472 INCH ] Connector Length : 21.78 MM  [.857 INCH ] Connector Width : 6 MM  [.236 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 12 MM  [.472 INCH ]
  • Connector Length : 21.78 MM  [.857 INCH ]
  • Connector Width : 6 MM  [.236 INCH ]
  • Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Locking Latch
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 300

Product Type Features


  • Connector & Housing Type : Plug to Plug Relay Header
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Rectangular Connector Adapters - A99705-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
A99705-ND
Rectangular Connector Adapters A99705-ND
"9 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"

"9 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 292254-9 A99705-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Adapters
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
2 suppliers