TE Connectivity Electronic Connector 292254-4

Description
4 Pos 2mm Header M/M Straight Panel Mount Connector Product overview: 292254-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292254-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 2mm Header M/M Straight Panel Mount Connector Product overview: 292254-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292254-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-292254-4
Electronic Connector 316-292254-4
4 Pos 2mm Header M/M Straight Panel Mount Connector Product overview: 292254-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292254-4 can be used for catalog matching and distributor lookup.

4 Pos 2mm Header M/M Straight Panel Mount Connector Product overview: 292254-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292254-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6831819P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6831819P
Wire Housings & Plugs 6831819P
TE Connectivity 292254-4

TE Connectivity 292254-4

Supplier's Site
Wire Housings & Plugs - 6831819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6831819
Wire Housings & Plugs 6831819
TE Connectivity 292254-4

TE Connectivity 292254-4

Supplier's Site
Rectangular Connectors - 292254-4 - 906174-292254-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 292254-4
906174-292254-4
Rectangular Connectors - 292254-4 906174-292254-4
Manufacturer: TE Connectivity Win Source Part Number: 906174-292254-4 Series: CT Features: Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079" (2.00mm) Package: Bag Mounting: Panel Mount, Snap-In Family Name: 292254 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.69.4030 Other Part Number: -292254-4-SI, 2266-292254-4, -292254-4-CSI, 2922544, A99700

Manufacturer: TE Connectivity
Win Source Part Number: 906174-292254-4
Series: CT
Features: Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079" (2.00mm)
Package: Bag
Mounting: Panel Mount, Snap-In
Family Name: 292254
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.69.4030
Other Part Number: -292254-4-SI, 2266-292254-4, -292254-4-CSI, 2922544, A99700

Buy Now Datasheet
Connectors Data & Signal - 292254-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
292254-4
Connectors Data & Signal 292254-4
CT RELAY HDR ASSY 4P NAT

CT RELAY HDR ASSY 4P NAT

Buy Now
Rectangular Connector Adapters - A99700-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
A99700-ND
Rectangular Connector Adapters A99700-ND
"4 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"

"4 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-292254-4 6831819P 6831819 906174-292254-4 292254-4 A99700-ND
Product Name Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Rectangular Connectors - 292254-4 Connectors Data & Signal Rectangular Connector Adapters
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details