TE Connectivity Rectangular Connectors - 292254-2 292254-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1003684-292254-2 Number of Positions: 2 Pitch: 0.079" (2.00mm) Number of Rows: 1 Mounting: Panel Mount, Snap-In Convert From (Adapter End): Plug, Male Pins Convert To (Adapter End): Plug, Male Pins Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1003684-292254-2 Number of Positions: 2 Pitch: 0.079" (2.00mm) Number of Rows: 1 Mounting: Panel Mount, Snap-In Convert From (Adapter End): Plug, Male Pins Convert To (Adapter End): Plug, Male Pins Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 292254-2 - 1003684-292254-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 292254-2
1003684-292254-2
Rectangular Connectors - 292254-2 1003684-292254-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1003684-292254-2 Number of Positions: 2 Pitch: 0.079" (2.00mm) Number of Rows: 1 Mounting: Panel Mount, Snap-In Convert From (Adapter End): Plug, Male Pins Convert To (Adapter End): Plug, Male Pins Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1003684-292254-2
Number of Positions: 2
Pitch: 0.079" (2.00mm)
Number of Rows: 1
Mounting: Panel Mount, Snap-In
Convert From (Adapter End): Plug, Male Pins
Convert To (Adapter End): Plug, Male Pins
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Wire Housings & Plugs - 6831807P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6831807P
Wire Housings & Plugs 6831807P
TE Connectivity 292254-2

TE Connectivity 292254-2

Supplier's Site
Rectangular Connector Adapters - A99698-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
A99698-ND
Rectangular Connector Adapters A99698-ND
"2 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"

"2 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
4A 125V Electronic Connector
316-292254-2
4A 125V Electronic Connector 316-292254-2
2mm Header, 2 Pos, Male, Straight, Panel Mount, 4A, 125V Product overview: 292254-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292254-2 can be used for catalog matching and distributor lookup.

2mm Header, 2 Pos, Male, Straight, Panel Mount, 4A, 125V Product overview: 292254-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292254-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HEADER 2POS 2MM TIN PANEL - 792-292254-2 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 2POS 2MM TIN PANEL
792-292254-2
CONN HEADER 2POS 2MM TIN PANEL 792-292254-2
CONN HEADER 2POS 2MM TIN PANEL

CONN HEADER 2POS 2MM TIN PANEL

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003684-292254-2 6831807P A99698-ND 316-292254-2 792-292254-2
Product Name Rectangular Connectors - 292254-2 Wire Housings & Plugs Rectangular Connector Adapters 4A 125V Electronic Connector CONN HEADER 2POS 2MM TIN PANEL
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Panel Mount, Snap-In Panel Mount, Snap-In Panel
Gender Male / Plug Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details