TE Connectivity PCB Headers 292253-8

Description
TE Connectivity 292253-8 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 292253-8 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6801663 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6801663
PCB Headers 6801663
TE Connectivity 292253-8 PCB Header

TE Connectivity 292253-8 PCB Header

Supplier's Site
PCB Headers - 1650556 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1650556
PCB Headers 1650556
TE Connectivity 292253-8 PCB Header

TE Connectivity 292253-8 PCB Header

Supplier's Site
PCB Headers - 6801663P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6801663P
PCB Headers 6801663P
TE Connectivity 292253-8 PCB Header

TE Connectivity 292253-8 PCB Header

Supplier's Site
Headers, Male Pins - A98580-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98580-ND
Headers, Male Pins A98580-ND
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Pin Termination: Kinked Pin, Solder Package: Bulk Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 3 Wall Alternative Parts (Cross-Reference): Cross Product Status: Active Pitch - Mating: 0.079" (2.00mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Male Pin
Termination: Kinked Pin, Solder
Package: Bulk
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 3 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Pitch - Mating: 0.079" (2.00mm)

Buy Now Datasheet
Singapore, Singapore
4A 125V Electronic Connector
316-292253-8
4A 125V Electronic Connector 316-292253-8
8 Pos 2mm RA Wire-to-Board Header, Male, Tin, 4A, 125V Product overview: 292253-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292253-8 can be used for catalog matching and distributor lookup.

8 Pos 2mm RA Wire-to-Board Header, Male, Tin, 4A, 125V Product overview: 292253-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292253-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Conn, Header, 8Pos, 1Row, 2Mm; Connector Systems Amp - Te Connectivity - 71AH0434 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 8Pos, 1Row, 2Mm; Connector Systems Amp - Te Connectivity
71AH0434
Wtb Conn, Header, 8Pos, 1Row, 2Mm; Connector Systems Amp - Te Connectivity 71AH0434
WTB CONN, HEADER, 8POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:AMP CT Series; Contact Material:Brass RoHS Compliant: Yes

WTB CONN, HEADER, 8POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:AMP CT Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6801663 6801663P A98580-ND 316-292253-8 71AH0434
Product Name PCB Headers PCB Headers Headers, Male Pins Connectors, Interconnects Rectangular Connectors Headers, Male Pins 4A 125V Electronic Connector Wtb Conn, Header, 8Pos, 1Row, 2Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Geometry Right Angle; Right angle Right Angle
Termination Solder Kinked Pin, Solder Solder Through Hole
Mounting Through hole Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data