TE Connectivity Wire-Board Connector, Header, 7 Position, 2Mm; Connector Systems Amp - Te Connectivity 292253-7.

Description
WIRE-BOARD CONNECTOR, HEADER, 7 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP CT Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 7 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP CT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 7 Position, 2Mm; Connector Systems Amp - Te Connectivity - 28AC8369 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 7 Position, 2Mm; Connector Systems Amp - Te Connectivity
28AC8369
Wire-Board Connector, Header, 7 Position, 2Mm; Connector Systems Amp - Te Connectivity 28AC8369
WIRE-BOARD CONNECTOR, HEADER, 7 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP CT Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 7 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP CT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8369
Product Name Wire-Board Connector, Header, 7 Position, 2Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details