TE Connectivity 292253-6 PCB Header
TE Connectivity 292253-6 PCB Header
TE Connectivity 292253-6 PCB Header
6 Pos 2mm RA Solder Header, Wire-to-Board, 2A, Tin Product overview: 292253-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292253-6 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 906173-292253-6
Series: CT
Features: Connector Header Through Hole, Right Angle 6 position 0.079" (2.00mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 292253
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2922536, -292253-6-SI, 2266-292253-6, A98578
"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 6POS, 1ROWS, 2MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6801650 | 6801650P | 316-292253-6 | 906173-292253-6 | A98578-ND | 71AH0433 |
| Product Name | PCB Headers | PCB Headers | 2A Electronic Connector | Rectangular Connectors - 292253-6 | Headers, Male Pins | Connector, Header, 6Pos, 1Rows, 2Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Right Angle; Right angle | Right Angle | ||||
| Termination | Solder | Solder | Through Hole | |||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole, Right Angle |