"Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)"
TE Connectivity 292253-5 PCB Header
TE Connectivity 292253-5 PCB Header
TE Connectivity 292253-5 PCB Header
WIRE-BOARD CONNECTOR, HEADER, 5 POSITION, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98577-ND | 6801657P | 1650552 | 71J0390 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Wire-Board Connector, Header, 5 Position, 2Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through hole | ||
| Voltage Rating | 125 volts |