TE Connectivity Headers, Male Pins 292253-4

Description
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A98576-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98576-ND
Headers, Male Pins A98576-ND
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
4A Electronic Connector
316-292253-4
4A Electronic Connector 316-292253-4
4 Pos 2mm RA Header, Wire-to-Board, 4A, Tin, Nylon, Thru-Hole Product overview: 292253-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292253-4 can be used for catalog matching and distributor lookup.

4 Pos 2mm RA Header, Wire-to-Board, 4A, Tin, Nylon, Thru-Hole Product overview: 292253-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292253-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Post Header Assembly, 4 Position, Horizontal, 2mm Pitch, DIP Standard Type - 70083579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Post Header Assembly, 4 Position, Horizontal, 2mm Pitch, DIP Standard Type
70083579
Post Header Assembly, 4 Position, Horizontal, 2mm Pitch, DIP Standard Type 70083579
Post Header Assembly, 4 Position, Horizontal, 2mm Pitch, DIP Standard Type

Post Header Assembly, 4 Position, Horizontal, 2mm Pitch, DIP Standard Type

Supplier's Site
Wire-Board Connector, Header, 4 Position, 2Mm; Connector Systems Amp - Te Connectivity - 72J8064 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 4 Position, 2Mm; Connector Systems Amp - Te Connectivity
72J8064
Wire-Board Connector, Header, 4 Position, 2Mm; Connector Systems Amp - Te Connectivity 72J8064
WIRE-BOARD CONNECTOR, HEADER, 4 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 4 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98576-ND 316-292253-4 70083579 72J8064
Product Name Headers, Male Pins 4A Electronic Connector Post Header Assembly, 4 Position, Horizontal, 2mm Pitch, DIP Standard Type Wire-Board Connector, Header, 4 Position, 2Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts 125 volts 125 volts
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data