3 Pos 2mm Pitch MT HDR Assy, 2A, 125V, Tin, Nylon, Right Angle Product overview: 292253-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292253-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"
TE Connectivity 292253-3 PCB Header
TE Connectivity 292253-3 PCB Header
TE Connectivity 292253-3 PCB Header
CT CONN MT HDR ASSY H 3P NAT
WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 2MM; Connector Systems:Wire-to-Boar
292253-3 - CT CONN MT HDR ASSY H 3P NAT ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-292253-3 | A98575-ND | 1650550 | 6801644P | 292253-3 | 31K8550 | 82AC1353 |
| Product Name | 2A 125V Electronic Connector | Headers, Male Pins | PCB Headers | PCB Headers | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Wire-Board Connector, Header, 3 Position, 2Mm; Connector Systems Amp - Te Connectivity | 292253-3 - Ct Conn Mt Hdr Assy H 3P Nat Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug | ||||||
| Termination | Solder | Solder | Through Hole Right Angle | ||||
| Voltage Rating | 125 volts | 125 volts | |||||
| Current Rating | 2.0 amps |