Headers & Wire Housings HDR PIN 1X02C R/A Product overview: 292253-2 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292253-2 can be used for catalog matching and distributor lookup.
CT CONN MT HDR ASSY H 2P NAT
"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"
TE Connectivity 292253-2 PCB Header
TE Connectivity 292253-2 PCB Header
TE Connectivity 292253-2 PCB Header
CONNECTOR, HEADER, 2POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-292253-2 | 292253-2 | A98574-ND | 1650548 | 6801641P | 96Y0956 |
| Product Name | Electronic Connector | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Headers, Male Pins | PCB Headers | PCB Headers | Connector, Header, 2Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity |
| Voltage Rating | 125 volts | 125 volts | ||||
| Current Rating | 4.0 amps | |||||
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | Through hole |