Headers & Wire Housings CT P/HDR BOX V 3P POL NAT Product overview: 292251-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292251-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.079"" (2.00mm)"
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Mounting Type: Surface Mount
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)
Overall Contact Length: 0.500" (12.70mm)
Insulation Height: 0.250" (6.35mm)
CT P/HDR BOX V 3P POL NAT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-292251-3 | 292251-3-ND | 88AJ0230 | |
| Product Name | Electronic Connector | Headers, Male Pins | Connectors,Interconnects | Ct P/hdr Box V 3P Pol Nat Amp - Te Connectivity |
| Voltage Rating | 125 volts | 125 volts | ||
| Current Rating | 4.0 amps | |||
| Connector Type | Header Connector; Header |