TE Connectivity Headers, Male Pins 292250-8

Description
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A98769-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98769-ND
Headers, Male Pins A98769-ND
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
4A 125V Electronic Connector
316-292250-8
4A 125V Electronic Connector 316-292250-8
8 Pos 2mm RA Solder Header, 4A, 125V, Tin, UL94 V-0 Product overview: 292250-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292250-8 can be used for catalog matching and distributor lookup.

8 Pos 2mm RA Solder Header, 4A, 125V, Tin, UL94 V-0 Product overview: 292250-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292250-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 292250-8 - 906172-292250-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 292250-8
906172-292250-8
Rectangular Connectors - 292250-8 906172-292250-8
Manufacturer: TE Connectivity Win Source Part Number: 906172-292250-8 Series: CT Features: Connector Header Through Hole, Right Angle 8 position 0.079" (2.00mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 292250 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A98769, 2922508, -292250-8-SI, 2266-292250-8

Manufacturer: TE Connectivity
Win Source Part Number: 906172-292250-8
Series: CT
Features: Connector Header Through Hole, Right Angle 8 position 0.079" (2.00mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 292250
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A98769, 2922508, -292250-8-SI, 2266-292250-8

Buy Now Datasheet
Wire-To-Board Connector, Right Angle, Amp Ct Series, Through Hole, Plug, 8, 2 Mm Amp - Te Connectivity - 80K6817 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Right Angle, Amp Ct Series, Through Hole, Plug, 8, 2 Mm Amp - Te Connectivity
80K6817
Wire-To-Board Connector, Right Angle, Amp Ct Series, Through Hole, Plug, 8, 2 Mm Amp - Te Connectivity 80K6817
Wire-To-Board Connector, Right Angle, AMP CT Series, Through Hole, Plug, 8, 2 mm

Wire-To-Board Connector, Right Angle, AMP CT Series, Through Hole, Plug, 8, 2 mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98769-ND 316-292250-8 906172-292250-8 80K6817
Product Name Headers, Male Pins 4A 125V Electronic Connector Rectangular Connectors - 292250-8 Wire-To-Board Connector, Right Angle, Amp Ct Series, Through Hole, Plug, 8, 2 Mm Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 125 volts 125 volts
Number of Contacts 8 #
Unlock Full Specs
to access all available technical data