Manufacturer: TE Connectivity
Win Source Part Number: 906171-292250-3
Series: CT
Features: Connector Header Through Hole, Right Angle 3 position 0.079" (2.00mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 292250
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2922503, -292250-3-SI, 2266-292250-3, A98764
"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"
3 Pos 2mm RA Solder Header HDR, Male, Tin, Nylon, 4A, 125V Product overview: 292250-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292250-3 can be used for catalog matching and distributor lookup.
1x3P 3P 1 2mm 3 Right-Angle Push-Pull,P=2mm Wire To Board / Wire To Wire Connector ROHS
292250-3 - CT P/HDR BOX H ASSY 3P W/KINK ROHS COMPLIANT: YES
CONN, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 906171-292250-3 | A98764-ND | 316-292250-3 | 292250-3 | 96AC6124 | 70AH7416 |
| Product Name | Rectangular Connectors - 292250-3 | Headers, Male Pins | 4A 125V Electronic Connector | Connectors >> Wire To Board / Wire To Wire Connector | 292250-3 - Ct P/hdr Box H Assy 3P W/kink Rohs Compliant Amp - Te Connectivity | Conn, Header, 3Pos, 1Row, 2Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector; Wire to Wire Connector | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Right-Angle | |||
| Voltage Rating | 125 volts | 125 volts | ||||
| Number of Contacts | 3 # |