"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"
2-Pos 4A Male Pin Header, 2mm Pitch, Right Angle, Through Hole Product overview: 292250-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292250-2 can be used for catalog matching and distributor lookup.
1x2P 2P 1 2mm 2 Brass Right-Angle Push-Pull,P=2mm Wire To Board / Wire To Wire Connector ROHS
CONN, HEADER, 2POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Boar
292250-2 - CT P/HDR BOX H ASSY 2P W/KINK ROHS COMPLIANT: YES
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98763-ND | 292250-2 | 316-292250-2 | 292250-2 | 04M4398 | 38AH4161 |
| Product Name | Headers, Male Pins | Connectors | Through-Hole 4A Electronic Connector | Connectors >> Wire To Board / Wire To Wire Connector | Conn, Header, 2Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity | 292250-2 - Ct P/hdr Box H Assy 2P W/kink Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector; Wire to Wire Connector | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | Right-Angle | ||||
| Voltage Rating | 125 volts | 125 volts | ||||
| Number of Contacts | 2 # |