4 Pos 1.5mm Pitch Shrouded Header, Vertical SMD, 2A, Tin Plated Product overview: 292232-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292232-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 906170-292232-4
Series: Mini CT
Operating Temperature Range: -30°C ~ 105°C
Features: Connector Header Surface Mount 4 position 0.059" (1.50mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 292232
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 25000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8536.69.4040
Other Part Number: A111144CT, -292232-4-SI, 292232-4-ND, A111144TR
"Connector Header Surface Mount 4 position 0.059"" (1.50mm)"
"Connector Header Surface Mount 4 position 0.059"" (1.50mm)"
1.5 MINI CT SGL V SMT W/BOS,PO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-292232-4 | 906170-292232-4 | A111144TR-ND | 17R9385 |
| Product Name | SMD 2A Electronic Connector | Rectangular Connectors - 292232-4 | Headers, Male Pins | 1.5 Mini Ct Sgl V Smt W/bos,po Amp - Te Connectivity |
| Termination | SMD/SMT |