Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999944-292231-8
Number of Positions: 8
Pitch: 1.5 mm
Color: Beige
Connector Type: Header, Pin
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Current Rating: 2 A
Number of Contacts: 8
Length: 14.478 mm
Housing Material: Nylon
Approvals: UL
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Operating Supply Voltage: 50 V
Contact Finish Thickness - Mating: 1 µm
Contact Current Rating: 2 A
Height: 6.9088 mm
Insulation Diameter: 1.0414 mm
Shape: Rectangular
Plating: Tin
Width: 4.7 mm
Categories: OEM Parts(0-9)
Contact Shape: Square
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 221 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -22 °C
Wire/Cable Type: Discrete
Mating Post Length: 2.4 mm
Wire/Cable Gauge: 24 AWG
ELV: Compliant
Flammability Rating: UL94 V-0
PCB Mounting Orientation: Vertical
Sealable: No
Contact Style: Pin
Mating Retention: With
PCB Mount Alignment: Without
PCB Mount Retention: Without
PCB Thickness: 787.4 µm
Connector System: Wire-to-Board
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999944-292231-8 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 292231-8 |