Manufacturer: TE Connectivity
Win Source Part Number: 906168-292231-5
Series: Mini CT
Operating Temperature Range: -30°C ~ 105°C
Features: Connector Header Surface Mount 5 position 0.059" (1.50mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 292231
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A119738CT, A119738TR, -292231-5-SI
Conn Shrouded Header HDR 5 POS 1.5mm Solder ST SMD T/R Product overview: 292231-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292231-5 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 5 position 0.059"" (1.50mm)"
1.5 MINI CT SGL V SMT W/O BOSS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 906168-292231-5 | 316-292231-5 | A119738TR-ND | 98X9409 |
| Product Name | Rectangular Connectors - 292231-5 | SMD Electronic Connector | Headers, Male Pins | 1.5 Mini Ct Sgl V Smt W/o Boss Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |