Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Male Pin
Package: Tape & Reel (TR) Cut Tape (CT)
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Detent Lock
"Connector Header Surface Mount 4 position 0.059"" (1.50mm)"
"Connector Header Surface Mount 4 position 0.059"" (1.50mm)"
Conn Shrouded Header HDR 4 POS 1.5mm Solder ST SMD T/R Product overview: 292231-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292231-4 can be used for catalog matching and distributor lookup.
1.5 MINI CT SGL V SMT W/O BOSS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A118133CT-ND | 316-292231-4 | 98X9408 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Headers, Male Pins | SMD Electronic Connector | 1.5 Mini Ct Sgl V Smt W/o Boss Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |