"Connector Header Surface Mount 6 position 0.059"" (1.50mm)"
"Connector Header Surface Mount 6 position 0.059"" (1.50mm)"
"Connector Header Surface Mount 6 position 0.059"" (1.50mm)"
6 Pos 1.5mm Pitch Shrouded Header, Male, SMD, Straight, 2A Product overview: 292230-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292230-6 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 906166-292230-6
Series: Mini CT
Operating Temperature Range: -30°C ~ 105°C
Features: Connector Header Surface Mount 6 position 0.059" (1.50mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 292230
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A98711DKR, 2922306, A98711CT, A98711TR, -292230-6-SI
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98711DKR-ND | 316-292230-6 | 906166-292230-6 |
| Product Name | Headers, Male Pins | SMD 2A Electronic Connector | Rectangular Connectors - 292230-6 |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 50 volts |