TE Connectivity Rectangular Connectors - 292230-4 292230-4

Description
Manufacturer: TE Connectivity Win Source Part Number: 906165-292230-4 Series: Mini CT Operating Temperature Range: -30°C ~ 105°C Features: Connector Header Surface Mount 4 position 0.059" (1.50mm) Package: Reel - TR Mounting: Surface Mount Family Name: 292230 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A98709DKR, A98709TR, 2922304, -292230-4-SI, A98709CT
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 906165-292230-4 Series: Mini CT Operating Temperature Range: -30°C ~ 105°C Features: Connector Header Surface Mount 4 position 0.059" (1.50mm) Package: Reel - TR Mounting: Surface Mount Family Name: 292230 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A98709DKR, A98709TR, 2922304, -292230-4-SI, A98709CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 292230-4 - 906165-292230-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 292230-4
906165-292230-4
Rectangular Connectors - 292230-4 906165-292230-4
Manufacturer: TE Connectivity Win Source Part Number: 906165-292230-4 Series: Mini CT Operating Temperature Range: -30°C ~ 105°C Features: Connector Header Surface Mount 4 position 0.059" (1.50mm) Package: Reel - TR Mounting: Surface Mount Family Name: 292230 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A98709DKR, A98709TR, 2922304, -292230-4-SI, A98709CT

Manufacturer: TE Connectivity
Win Source Part Number: 906165-292230-4
Series: Mini CT
Operating Temperature Range: -30°C ~ 105°C
Features: Connector Header Surface Mount 4 position 0.059" (1.50mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 292230
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A98709DKR, A98709TR, 2922304, -292230-4-SI, A98709CT

Buy Now Datasheet
PCB Headers - 7936754 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7936754
PCB Headers 7936754
TE Connectivity 292230-4 PCB Header

TE Connectivity 292230-4 PCB Header

Supplier's Site
PCB Headers - 7936754P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7936754P
PCB Headers 7936754P
TE Connectivity 292230-4 PCB Header

TE Connectivity 292230-4 PCB Header

Supplier's Site
PCB Headers - 1643214 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1643214
PCB Headers 1643214
TE Connectivity 292230-4 PCB Header

TE Connectivity 292230-4 PCB Header

Supplier's Site
Headers, Male Pins - A98709TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98709TR-ND
Headers, Male Pins A98709TR-ND
"Connector Header Surface Mount 4 position 0.059"" (1.50mm)"

"Connector Header Surface Mount 4 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - A98709CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98709CT-ND
Headers, Male Pins A98709CT-ND
"Connector Header Surface Mount 4 position 0.059"" (1.50mm)"

"Connector Header Surface Mount 4 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - A98709DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98709DKR-ND
Headers, Male Pins A98709DKR-ND
"Connector Header Surface Mount 4 position 0.059"" (1.50mm)"

"Connector Header Surface Mount 4 position 0.059"" (1.50mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 2A 50V Electronic Connector
316-292230-4
SMD 2A 50V Electronic Connector 316-292230-4
4 Pos 1.5mm Pitch Shrouded Header, Male Pin, 2A, 50V, SMD Product overview: 292230-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292230-4 can be used for catalog matching and distributor lookup.

4 Pos 1.5mm Pitch Shrouded Header, Male Pin, 2A, 50V, SMD Product overview: 292230-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292230-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header, 4 Position, 1.5Mm; Connector Systems Amp - Te Connectivity - 17R9380 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 4 Position, 1.5Mm; Connector Systems Amp - Te Connectivity
17R9380
Wire-Board Connector Header, 4 Position, 1.5Mm; Connector Systems Amp - Te Connectivity 17R9380
WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Mini-CT Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Mini-CT Series RoHS Compliant: Yes

Supplier's Site
1.5 Mini Ct Sgl V Smt W/boss 4 Rohs Compliant Amp - Te Connectivity - 75AC7814 - Newark, An Avnet Company
Chicago, IL, United States
1.5 Mini Ct Sgl V Smt W/boss 4 Rohs Compliant Amp - Te Connectivity
75AC7814
1.5 Mini Ct Sgl V Smt W/boss 4 Rohs Compliant Amp - Te Connectivity 75AC7814
1.5 MINI CT SGL V SMT W/BOSS 4 ROHS COMPLIANT: YES

1.5 MINI CT SGL V SMT W/BOSS 4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906165-292230-4 7936754 7936754P A98709TR-ND 316-292230-4 17R9380 75AC7814
Product Name Rectangular Connectors - 292230-4 PCB Headers PCB Headers Headers, Male Pins SMD 2A 50V Electronic Connector Wire-Board Connector Header, 4 Position, 1.5Mm; Connector Systems Amp - Te Connectivity 1.5 Mini Ct Sgl V Smt W/boss 4 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector Header Connector; Header Wire to Board Connector
Mounting Surface Mount Surface mount Surface Mount
Category Wire to Board Connector
Termination Solder SMD/SMT Surface Mount Straight
Contact Pitch 1.5 mm (0.0591 inch)
Unlock Full Specs
to access all available technical data