TE Connectivity Rectangular Connectors - 292230-3 292230-3

Description
Manufacturer: Tyco Electronics Win Source Part Number: 728770-292230-3 Manufacturer Homepage: www.te.com Reference case: TYCO Reference Date Code: 1514+ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Tyco Electronics Win Source Part Number: 728770-292230-3 Manufacturer Homepage: www.te.com Reference case: TYCO Reference Date Code: 1514+ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 292230-3 - 728770-292230-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 292230-3
728770-292230-3
Rectangular Connectors - 292230-3 728770-292230-3
Manufacturer: Tyco Electronics Win Source Part Number: 728770-292230-3 Manufacturer Homepage: www.te.com Reference case: TYCO Reference Date Code: 1514+ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 728770-292230-3
Manufacturer Homepage: www.te.com
Reference case: TYCO
Reference Date Code: 1514+
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Headers, Male Pins - A98708DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98708DKR-ND
Headers, Male Pins A98708DKR-ND
"Connector Header Surface Mount 3 position 0.059"" (1.50mm)"

"Connector Header Surface Mount 3 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - A98708CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98708CT-ND
Headers, Male Pins A98708CT-ND
"Connector Header Surface Mount 3 position 0.059"" (1.50mm)"

"Connector Header Surface Mount 3 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - A98708TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98708TR-ND
Headers, Male Pins A98708TR-ND
"Connector Header Surface Mount 3 position 0.059"" (1.50mm)"

"Connector Header Surface Mount 3 position 0.059"" (1.50mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-292230-3
SMD Electronic Connector 316-292230-3
3 Pos 1.5mm Pitch Shrouded Header, Male, SMD, Straight Product overview: 292230-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292230-3 can be used for catalog matching and distributor lookup.

3 Pos 1.5mm Pitch Shrouded Header, Male, SMD, Straight Product overview: 292230-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292230-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
292230-3 - 1.5 Mini Ct Sgl V Smt W/boss 3 Rohs Compliant Amp - Te Connectivity - 84AC3677 - Newark, An Avnet Company
Chicago, IL, United States
292230-3 - 1.5 Mini Ct Sgl V Smt W/boss 3 Rohs Compliant Amp - Te Connectivity
84AC3677
292230-3 - 1.5 Mini Ct Sgl V Smt W/boss 3 Rohs Compliant Amp - Te Connectivity 84AC3677
292230-3 - 1.5 MINI CT SGL V SMT W/BOSS 3 ROHS COMPLIANT: YES

292230-3 - 1.5 MINI CT SGL V SMT W/BOSS 3 ROHS COMPLIANT: YES

Supplier's Site
1.5 Mini Ct Sgl V Smt W/boss 3 Amp - Te Connectivity - 41AJ7103 - Newark, An Avnet Company
Chicago, IL, United States
1.5 Mini Ct Sgl V Smt W/boss 3 Amp - Te Connectivity
41AJ7103
1.5 Mini Ct Sgl V Smt W/boss 3 Amp - Te Connectivity 41AJ7103
1.5 MINI CT SGL V SMT W/BOSS 3

1.5 MINI CT SGL V SMT W/BOSS 3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 728770-292230-3 A98708DKR-ND 316-292230-3 84AC3677
Product Name Rectangular Connectors - 292230-3 Headers, Male Pins SMD Electronic Connector 292230-3 - 1.5 Mini Ct Sgl V Smt W/boss 3 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Mounting Surface Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data