Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Part Status: Obsolete
Contact Type: Female Socket
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.228" (5.80mm)
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Features: 250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
"Connector Header Surface Mount, Right Angle 8 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.059"" (1.50mm)"
8 Pos 1.5mm RA SMD Header, 2A, Tin, Nylon, UL94 V-0 Product overview: 292228-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292228-8 can be used for catalog matching and distributor lookup.
1.5 MINI CT SGL H SMT W/O BOSS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101013CT-ND | 316-292228-8 | 28M4646 | |
| Product Name | Connectors,Interconnects | Headers, Male Pins | SMD 2A Electronic Connector | 1.5 Mini Ct Sgl H Smt W/o Boss Amp - Te Connectivity |
| Termination | Solder | SMD/SMT | ||
| Connector Type | Header Connector; Header | |||
| Mounting | Surface Mount, Right Angle |