TE Connectivity Headers, Male Pins 292228-7

Description
"Connector Header Surface Mount, Right Angle 7 position 0.059"" (1.50mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 7 position 0.059"" (1.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A101012TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A101012TR-ND
Headers, Male Pins A101012TR-ND
"Connector Header Surface Mount, Right Angle 7 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 7 position 0.059"" (1.50mm)"

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Pin Termination: Solder Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Length - Mating: 0.094" (2.40mm) Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Detent Lock

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Male Pin
Termination: Solder
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Length - Mating: 0.094" (2.40mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Detent Lock

Buy Now Datasheet
1.5 Mini Ct Sgl H Smt W/o Boss Amp - Te Connectivity - 17R9378 - Newark, An Avnet Company
Chicago, IL, United States
1.5 Mini Ct Sgl H Smt W/o Boss Amp - Te Connectivity
17R9378
1.5 Mini Ct Sgl H Smt W/o Boss Amp - Te Connectivity 17R9378
1.5 MINI CT SGL H SMT W/O BOSS

1.5 MINI CT SGL H SMT W/O BOSS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A101012TR-ND 17R9378
Product Name Headers, Male Pins Connectors, Interconnects Rectangular Connectors Headers, Male Pins 1.5 Mini Ct Sgl H Smt W/o Boss Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1968-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28575-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details