Manufacturer: TE Connectivity
Win Source Part Number: 906164-292228-5
Series: Mini CT
Operating Temperature Range: -30°C ~ 105°C
Features: Connector Header Surface Mount, Right Angle 5 position 0.059" (1.50mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 292228
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A101010TR, A101010CT, A101010DKR, 292228-5-ND, 2922285, 2266-292228-5TR
5 Pos 1.5mm RA SMD Header, Male Pin, 2A, 50V Product overview: 292228-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292228-5 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)"
WIRE-BOARD CONNECTOR HEADER, 5POS, 1.5MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 906164-292228-5 | 316-292228-5 | A101010TR-ND | 83K8959 |
| Product Name | Rectangular Connectors - 292228-5 | SMD 2A 50V Electronic Connector | Headers, Male Pins | Wire-Board Connector Header, 5Pos, 1.5Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Gender | Male / Plug |