Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810121-292228-3
Packaging: Reel
Number of Positions: 3
Mounting Style: Surface Mount, Right Angle
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 50VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Beige
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.193" (4.90mm)
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 700
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
3 Pos 1.5mm RA SMD Header, 2A, Tin, Nylon, UL94 V-0 Product overview: 292228-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292228-3 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 3 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.059"" (1.50mm)"
WIRE-BOARD CONNECTOR HEADER, 3POS, 1.5MM; Connector Systems:Wire-to-Boar
1.5 MINI CT SGL H SMT W/O BOSS
| Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 292228-3 | 810121-292228-3 | 316-292228-3 | A101008TR-ND | 66K9710 | 41AJ7102 |
| Product Name | Connectors | Rectangular Connectors - 292228-3 | SMD 2A Electronic Connector | Headers, Male Pins | Wire-Board Connector Header, 3Pos, 1.5Mm; Connector Systems Amp - Te Connectivity | 1.5 Mini Ct Sgl H Smt W/o Boss Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | |||
| Termination | Solder | SMD/SMT | Surface Mount Right Angle | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | ||||
| Voltage Rating | 50 volts | 50 volts | 50 volts |